ifm electronic gmbh continuous level sensor LW2120

Description
80 GHz radar enables level measurement with millimetre precision of up to 10 metres Non-contact measuring principle: no malfunctions due to deposits or wear Direct measurement or through non-metallic walls Simple installation and maintenance-free operation Remote sensor parameter setting and level monitoring via connection to the IT system Intuitive set-up and visualisation of the measured data using the ifm Vision Assistant software An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. use according to FDA compliance only in conjunction with a hygienic adapter The application area of the device depends on the base frequency used and the country in which it is operated. You will find an overview in the operating instructions and here
Request a Quote Datasheet
Description
80 GHz radar enables level measurement with millimetre precision of up to 10 metres Non-contact measuring principle: no malfunctions due to deposits or wear Direct measurement or through non-metallic walls Simple installation and maintenance-free operation Remote sensor parameter setting and level monitoring via connection to the IT system Intuitive set-up and visualisation of the measured data using the ifm Vision Assistant software An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. use according to FDA compliance only in conjunction with a hygienic adapter The application area of the device depends on the base frequency used and the country in which it is operated. You will find an overview in the operating instructions and here
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
continuous level sensor - LW2120 - ifm electronic gmbh
Essen, Germany
continuous level sensor
LW2120
continuous level sensor LW2120
80 GHz radar enables level measurement with millimetre precision of up to 10 metres Non-contact measuring principle: no malfunctions due to deposits or wear Direct measurement or through non-metallic walls Simple installation and maintenance-free operation Remote sensor parameter setting and level monitoring via connection to the IT system Intuitive set-up and visualisation of the measured data using the ifm Vision Assistant software An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. use according to FDA compliance only in conjunction with a hygienic adapter The application area of the device depends on the base frequency used and the country in which it is operated. You will find an overview in the operating instructions and here
  • 80 GHz radar enables level measurement with millimetre precision of up to 10 metres
  • Non-contact measuring principle: no malfunctions due to deposits or wear
  • Direct measurement or through non-metallic walls
  • Simple installation and maintenance-free operation
  • Remote sensor parameter setting and level monitoring via connection to the IT system
  • Intuitive set-up and visualisation of the measured data using the ifm Vision Assistant software

An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. use according to FDA compliance only in conjunction with a hygienic adapter

The application area of the device depends on the base frequency used and the country in which it is operated. You will find an overview in the operating instructions and here

Supplier's Site
Continuous level sensor - LW2120 - ifm efector inc.
Malvern, PA, United States
Continuous level sensor
LW2120
Continuous level sensor LW2120
80 GHz radar enables level measurement with millimeter precision of up to 10 meters Non-contact measuring principle: no malfunctions due to deposits or wear Direct measurement or through non-metallic walls Simple installation and maintenance-free operation Remote sensor parameter setting and level monitoring via connection to the IT system Intuitive set-up and visualization of the measured data using the ifm Vision Assistant software Learn more An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. use according to FDA compliance only in conjunction with a hygienic adapter From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • 80 GHz radar enables level measurement with millimeter precision of up to 10 meters
  • Non-contact measuring principle: no malfunctions due to deposits or wear
  • Direct measurement or through non-metallic walls
  • Simple installation and maintenance-free operation
  • Remote sensor parameter setting and level monitoring via connection to the IT system
  • Intuitive set-up and visualization of the measured data using the ifm Vision Assistant software

Learn more
An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. use according to FDA compliance only in conjunction with a hygienic adapter
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Float, Level Sensors - Industrial - 2330-LW2120-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LW2120-ND
Float, Level Sensors - Industrial 2330-LW2120-ND
SENSOR LEVEL LIQ DIGITAL

SENSOR LEVEL LIQ DIGITAL

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Level Sensors Level Sensors Level Sensors
Product Number LW2120 LW2120 2330-LW2120-ND
Product Name continuous level sensor Continuous level sensor Float, Level Sensors - Industrial
Device Classification Sensor Only Sensor Only
Level Measurement Type Continuous Level Continuous Level
Output Options AnalogCurrent; Alarm / Visual Indicator Alarm / Visual Indicator
Maximum Operating Pressure 116 psi (81.66 m H2O) 116 psi (81.66 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - vibration - 159300233 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
Capacitance Level Sensor Probe - PROCAP I & II - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Level Sensors - 2067071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 43.51 psi (30.62 m H2O)
Meter Technology Type Ultrasonic/Sonic; Radar/Microwave; Other (Such as tilt etc.)
Communication Interface Options Other Interface Type
View Details