ifm electronic gmbh continuous level sensor LW2720

Description
80 GHz radar enables level measurement with millimetre precision of up to 10 metres Non-contact measuring principle: no malfunctions due to deposits or wear Certified for use in hygienic areas Simple installation and maintenance-free operation Remote sensor parameter setting and level monitoring via connection to the IT system Intuitive set-up and visualisation of the measured data using the ifm Vision Assistant software An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. The application area of the device depends on the base frequency used and the country in which it is operated. You will find an overview in the operating instructions and here
Request a Quote Datasheet
Description
80 GHz radar enables level measurement with millimetre precision of up to 10 metres Non-contact measuring principle: no malfunctions due to deposits or wear Certified for use in hygienic areas Simple installation and maintenance-free operation Remote sensor parameter setting and level monitoring via connection to the IT system Intuitive set-up and visualisation of the measured data using the ifm Vision Assistant software An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. The application area of the device depends on the base frequency used and the country in which it is operated. You will find an overview in the operating instructions and here
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
continuous level sensor - LW2720 - ifm electronic gmbh
Essen, Germany
continuous level sensor
LW2720
continuous level sensor LW2720
80 GHz radar enables level measurement with millimetre precision of up to 10 metres Non-contact measuring principle: no malfunctions due to deposits or wear Certified for use in hygienic areas Simple installation and maintenance-free operation Remote sensor parameter setting and level monitoring via connection to the IT system Intuitive set-up and visualisation of the measured data using the ifm Vision Assistant software An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. The application area of the device depends on the base frequency used and the country in which it is operated. You will find an overview in the operating instructions and here
  • 80 GHz radar enables level measurement with millimetre precision of up to 10 metres
  • Non-contact measuring principle: no malfunctions due to deposits or wear
  • Certified for use in hygienic areas
  • Simple installation and maintenance-free operation
  • Remote sensor parameter setting and level monitoring via connection to the IT system
  • Intuitive set-up and visualisation of the measured data using the ifm Vision Assistant software

An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up.

The application area of the device depends on the base frequency used and the country in which it is operated. You will find an overview in the operating instructions and here

Supplier's Site
Continuous level sensor - LW2720 - ifm efector inc.
Malvern, PA, United States
Continuous level sensor
LW2720
Continuous level sensor LW2720
80 GHz radar enables level measurement with millimeter precision of up to 10 meters Non-contact measuring principle: no malfunctions due to deposits or wear Certified for use in hygienic areas Simple installation and maintenance-free operation Remote sensor parameter setting and level monitoring via connection to the IT system Intuitive set-up and visualization of the measured data using the ifm Vision Assistant software Learn more An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • 80 GHz radar enables level measurement with millimeter precision of up to 10 meters
  • Non-contact measuring principle: no malfunctions due to deposits or wear
  • Certified for use in hygienic areas
  • Simple installation and maintenance-free operation
  • Remote sensor parameter setting and level monitoring via connection to the IT system
  • Intuitive set-up and visualization of the measured data using the ifm Vision Assistant software

Learn more
An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up.

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Float, Level Sensors - Industrial - 2330-LW2720-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LW2720-ND
Float, Level Sensors - Industrial 2330-LW2720-ND
SENSOR LEVEL LIQ ANALOG NPN/PNP

SENSOR LEVEL LIQ ANALOG NPN/PNP

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Level Sensors Level Sensors Level Sensors
Product Number LW2720 LW2720 2330-LW2720-ND
Product Name continuous level sensor Continuous level sensor Float, Level Sensors - Industrial
Device Classification Sensor Only Sensor Only
Level Measurement Type Continuous Level Continuous Level
Output Options AnalogCurrent; Alarm / Visual Indicator Alarm / Visual Indicator
Maximum Operating Pressure 116 psi (81.66 m H2O) 116 psi (81.66 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Transmitter - 2880-LT - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Level Sensors - 1936739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details