ifm electronic gmbh Sensor for point level detection LMC510

Description
For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to oil and oil-based media Simple process connection via screw-in adapter Reliable suppression of deposits or foam User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet
Description
For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to oil and oil-based media Simple process connection via screw-in adapter Reliable suppression of deposits or foam User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor for point level detection - LMC510 - ifm electronic gmbh
Essen, Germany
Sensor for point level detection
LMC510
Sensor for point level detection LMC510
For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to oil and oil-based media Simple process connection via screw-in adapter Reliable suppression of deposits or foam User-friendly communication and parameterisation via IO-Link
  • For the reliable level control in tanks and containers
  • Two programmable switching outputs, one of them with IO-Link communication interface
  • Preset to oil and oil-based media
  • Simple process connection via screw-in adapter
  • Reliable suppression of deposits or foam
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Sensor for point level detection - LMC510 - ifm efector inc.
Malvern, PA, United States
Sensor for point level detection
LMC510
Sensor for point level detection LMC510
For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to oil and oil-based media Simple process connection via screw-in adapter Reliable suppression of deposits or foam User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable level control in tanks and containers
  • Two programmable switching outputs, one of them with IO-Link communication interface
  • Preset to oil and oil-based media
  • Simple process connection via screw-in adapter
  • Reliable suppression of deposits or foam
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Float, Level Sensors - Industrial - 2330-LMC510-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LMC510-ND
Float, Level Sensors - Industrial 2330-LMC510-ND
Liquid Level Sensor Digital NPN, PNP Output Male M12x1

Liquid Level Sensor Digital NPN, PNP Output Male M12x1

Buy Now Datasheet
Point level sensor ifm efector LMC510 -  - Automation24, Inc.
King of Prussia, PA, United States
Point level sensor ifm efector LMC510
Point level sensor ifm efector LMC510
The LMC510 point level sensor from ifm with 2 x NC/NO progammable contacts is suited for applications with oils/Fats/Highly fatty media. Its compact sensor tip allows integration even in small pipes. The factory setting to different fluid types eliminates the need for an adjustment. The LMC510 point level sensor is characterised by a design with maintenance-free sealing concept. Due to the robust stainless housing with protection rating IP68/IP69K and the laser type label for durable legibility, the LMC510 point level sensor with M12 connector and process connection 1/2" NPT male is the perfect solution for limit monitoring of tanks and run-dry protection of pumps in process industries as well as for level detection on storage tanks.

The LMC510 point level sensor from ifm with 2 x NC/NO progammable contacts is suited for applications with oils/Fats/Highly fatty media. Its compact sensor tip allows integration even in small pipes. The factory setting to different fluid types eliminates the need for an adjustment. The LMC510 point level sensor is characterised by a design with maintenance-free sealing concept. Due to the robust stainless housing with protection rating IP68/IP69K and the laser type label for durable legibility, the LMC510 point level sensor with M12 connector and process connection 1/2" NPT male is the perfect solution for limit monitoring of tanks and run-dry protection of pumps in process industries as well as for level detection on storage tanks.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors Level Sensors
Product Number LMC510 LMC510 2330-LMC510-ND
Product Name Sensor for point level detection Sensor for point level detection Float, Level Sensors - Industrial Point level sensor ifm efector LMC510
Device Classification Sensor Only Sensor Only Sensor System
Media Type Liquid; Dry material (Bulk solids and powders) Liquid; Dry material (Bulk solids and powders) Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level Single Point or Multi-Point Level
Output Options Alarm / Visual Indicator Alarm / Visual Indicator AnalogCurrent
Material Temperature Range -13 to 212 F (-25 to 100 C) -13 to 212 F (-25 to 100 C) -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Sensor for point level detection - LMT121 - ifm efector inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
4 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details