ifm electronic gmbh Continuous level sensor (guided wave radar) LR3020

Description
For the reliable level control in tanks and containers Suitable for water, oils and coolants Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Precise analogue output and user-friendly communication via IO-Link User-friendly communication and parameterisation via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
Request a Quote
Description
For the reliable level control in tanks and containers Suitable for water, oils and coolants Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Precise analogue output and user-friendly communication via IO-Link User-friendly communication and parameterisation via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Continuous level sensor (guided wave radar) - LR3020 - ifm electronic gmbh
Essen, Germany
Continuous level sensor (guided wave radar)
LR3020
Continuous level sensor (guided wave radar) LR3020
For the reliable level control in tanks and containers Suitable for water, oils and coolants Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Precise analogue output and user-friendly communication via IO-Link User-friendly communication and parameterisation via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
  • For the reliable level control in tanks and containers
  • Suitable for water, oils and coolants
  • Modular system consisting of evaluation unit and probe
  • Adaptation to different container heights through shortening of the probe
  • Precise analogue output and user-friendly communication via IO-Link
  • User-friendly communication and parameterisation via IO-Link

For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.

Supplier's Site
Continuous level sensor (guided wave radar) - LR3020 - ifm efector inc.
Malvern, PA, United States
Continuous level sensor (guided wave radar)
LR3020
Continuous level sensor (guided wave radar) LR3020
For the reliable level control in tanks and containers Suitable for water, oils and coolants Modular system consisting of evaluation unit and probe Probes may be cut to length for application flexibility Precise analog output and user-friendly communication via IO-Link User-friendly communication and parameterization via IO-Link Learn more For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable level control in tanks and containers
  • Suitable for water, oils and coolants
  • Modular system consisting of evaluation unit and probe
  • Probes may be cut to length for application flexibility
  • Precise analog output and user-friendly communication via IO-Link
  • User-friendly communication and parameterization via IO-Link

Learn more
For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Level Sensors Level Sensors
Product Number LR3020 LR3020
Product Name Continuous level sensor (guided wave radar) Continuous level sensor (guided wave radar)
Device Classification Sensor Only Sensor Only
Measuring Range 1.57 to 2.36 inch (40 to 60 mm) 1.57 to 2.36 inch (40 to 60 mm)
Repeatability (Point Level) 0.1969 +/-inch (5 +/-mm) 0.1969 +/-inch (5 +/-mm)
Media Type Liquid Liquid
Level Measurement Type Continuous Level Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details