ifm electronic gmbh continuous level sensor LW2760

Description
80 GHz radar enables level measurement with millimetre precision of up to 10 metres Non-contact measuring principle: no malfunctions due to deposits or wear Certified for use in hygienic areas Simple installation and maintenance-free operation Remote sensor parameter setting and level monitoring via connection to the IT system Intuitive set-up and visualisation of the measured data using the ifm Vision Assistant software An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. use according to FDA compliance only in conjunction with a hygienic adapter The application area of the device depends on the base frequency used and the country in which it is operated. You will find an overview in the operating instructions and here
Description
80 GHz radar enables level measurement with millimetre precision of up to 10 metres Non-contact measuring principle: no malfunctions due to deposits or wear Certified for use in hygienic areas Simple installation and maintenance-free operation Remote sensor parameter setting and level monitoring via connection to the IT system Intuitive set-up and visualisation of the measured data using the ifm Vision Assistant software An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. use according to FDA compliance only in conjunction with a hygienic adapter The application area of the device depends on the base frequency used and the country in which it is operated. You will find an overview in the operating instructions and here

Suppliers

Company
Product
Description
Supplier Links
continuous level sensor - LW2760 - ifm electronic gmbh
Essen, Germany
continuous level sensor
LW2760
continuous level sensor LW2760
80 GHz radar enables level measurement with millimetre precision of up to 10 metres Non-contact measuring principle: no malfunctions due to deposits or wear Certified for use in hygienic areas Simple installation and maintenance-free operation Remote sensor parameter setting and level monitoring via connection to the IT system Intuitive set-up and visualisation of the measured data using the ifm Vision Assistant software An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. use according to FDA compliance only in conjunction with a hygienic adapter The application area of the device depends on the base frequency used and the country in which it is operated. You will find an overview in the operating instructions and here
  • 80 GHz radar enables level measurement with millimetre precision of up to 10 metres
  • Non-contact measuring principle: no malfunctions due to deposits or wear
  • Certified for use in hygienic areas
  • Simple installation and maintenance-free operation
  • Remote sensor parameter setting and level monitoring via connection to the IT system
  • Intuitive set-up and visualisation of the measured data using the ifm Vision Assistant software

An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. use according to FDA compliance only in conjunction with a hygienic adapter

The application area of the device depends on the base frequency used and the country in which it is operated. You will find an overview in the operating instructions and here

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Level Sensors
Product Number LW2760
Product Name continuous level sensor
Device Classification Sensor Only
Level Measurement Type Continuous Level
Output Options AnalogCurrent; Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details