ifm electronic gmbh Sensor for point level detection LMC500

Description
For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to water and hydrous media Simple process connection via screw-in adapter Reliable suppression of deposits or foam User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet
Description
For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to water and hydrous media Simple process connection via screw-in adapter Reliable suppression of deposits or foam User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor for point level detection - LMC500 - ifm electronic gmbh
Essen, Germany
Sensor for point level detection
LMC500
Sensor for point level detection LMC500
For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to water and hydrous media Simple process connection via screw-in adapter Reliable suppression of deposits or foam User-friendly communication and parameterisation via IO-Link
  • For the reliable level control in tanks and containers
  • Two programmable switching outputs, one of them with IO-Link communication interface
  • Preset to water and hydrous media
  • Simple process connection via screw-in adapter
  • Reliable suppression of deposits or foam
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Sensor for point level detection - LMC500 - ifm efector inc.
Malvern, PA, United States
Sensor for point level detection
LMC500
Sensor for point level detection LMC500
For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to water and hydrous media Simple process connection via screw-in adapter Reliable suppression of deposits or foam User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable level control in tanks and containers
  • Two programmable switching outputs, one of them with IO-Link communication interface
  • Preset to water and hydrous media
  • Simple process connection via screw-in adapter
  • Reliable suppression of deposits or foam
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Float, Level Sensors - Industrial - 2330-LMC500-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LMC500-ND
Float, Level Sensors - Industrial 2330-LMC500-ND
Liquid Level Sensor Digital NPN, PNP Output Male M12x1

Liquid Level Sensor Digital NPN, PNP Output Male M12x1

Buy Now Datasheet
Point level sensor ifm efector LMC500 -  - Automation24, Inc.
King of Prussia, PA, United States
Point level sensor ifm efector LMC500
Point level sensor ifm efector LMC500
The LMC500 point level sensor from ifm with 2 x NC/NO progammable contacts is suited for applications with liquid, viscous, and powdery media. Its compact sensor tip allows integration even in small pipes. The factory setting to different fluid types eliminates the need for an adjustment. The LMC500 point level sensor is characterised by a design with maintenance-free sealing concept. Due to the robust stainless housing with protection rating IP68/IP69K and the laser type label for durable legibility, the LMC500 point level sensor with M12 connector and process connection 1/2" NPT male is the perfect solution for limit monitoring of tanks and run-dry protection of pumps in process industries as well as for level detection on storage tanks.

The LMC500 point level sensor from ifm with 2 x NC/NO progammable contacts is suited for applications with liquid, viscous, and powdery media. Its compact sensor tip allows integration even in small pipes. The factory setting to different fluid types eliminates the need for an adjustment. The LMC500 point level sensor is characterised by a design with maintenance-free sealing concept. Due to the robust stainless housing with protection rating IP68/IP69K and the laser type label for durable legibility, the LMC500 point level sensor with M12 connector and process connection 1/2" NPT male is the perfect solution for limit monitoring of tanks and run-dry protection of pumps in process industries as well as for level detection on storage tanks.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors Level Sensors
Product Number LMC500 LMC500 2330-LMC500-ND
Product Name Sensor for point level detection Sensor for point level detection Float, Level Sensors - Industrial Point level sensor ifm efector LMC500
Device Classification Sensor Only Sensor Only Sensor System
Media Type Liquid; Dry material (Bulk solids and powders) Liquid; Dry material (Bulk solids and powders) Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level Single Point or Multi-Point Level
Output Options Alarm / Visual Indicator Alarm / Visual Indicator AnalogCurrent
Material Temperature Range -13 to 212 F (-25 to 100 C) -13 to 212 F (-25 to 100 C) -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300122 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Compact Non-Contact Radar for Food & Pharma Processing with Light Ring Indicator - CNCR-400.LRI - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Float Switches - 519236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options Top mount
View Details