ifm electronic gmbh Continuous level sensor (guided wave radar) LR2759

Description
For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Clearly visible 4-digit LED display Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Convenient operation via buttons or parameter setting via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. For 3-A applications, the medium temperature is limited to 121 °C and COP cleaning is required.
Description
For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Clearly visible 4-digit LED display Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Convenient operation via buttons or parameter setting via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. For 3-A applications, the medium temperature is limited to 121 °C and COP cleaning is required.

Suppliers

Company
Product
Description
Supplier Links
Continuous level sensor (guided wave radar) - LR2759 - ifm electronic gmbh
Essen, Germany
Continuous level sensor (guided wave radar)
LR2759
Continuous level sensor (guided wave radar) LR2759
For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Clearly visible 4-digit LED display Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Convenient operation via buttons or parameter setting via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. For 3-A applications, the medium temperature is limited to 121 °C and COP cleaning is required.
  • For the reliable level control in tanks and containers
  • Hygienic design for the requirements of the food and beverage industry
  • Clearly visible 4-digit LED display
  • Modular system consisting of evaluation unit and probe
  • Adaptation to different container heights through shortening of the probe
  • Convenient operation via buttons or parameter setting via IO-Link

For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. For 3-A applications, the medium temperature is limited to 121 °C and COP cleaning is required.

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Level Sensors
Product Number LR2759
Product Name Continuous level sensor (guided wave radar)
Device Classification Sensor Only; Transmitter
Measuring Range 1.57 inch (40 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent; Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details