ifm electronic gmbh Continuous level sensor (guided wave radar) LR2350

Description
For the reliable level control in tanks and containers Suitable for water and water-based media Clearly visible 4-digit LED display Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Convenient operation via buttons or parameter setting via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
Request a Quote Datasheet
Description
For the reliable level control in tanks and containers Suitable for water and water-based media Clearly visible 4-digit LED display Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Convenient operation via buttons or parameter setting via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous level sensor (guided wave radar) - LR2350 - ifm electronic gmbh
Essen, Germany
Continuous level sensor (guided wave radar)
LR2350
Continuous level sensor (guided wave radar) LR2350
For the reliable level control in tanks and containers Suitable for water and water-based media Clearly visible 4-digit LED display Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Convenient operation via buttons or parameter setting via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
  • For the reliable level control in tanks and containers
  • Suitable for water and water-based media
  • Clearly visible 4-digit LED display
  • Modular system consisting of evaluation unit and probe
  • Adaptation to different container heights through shortening of the probe
  • Convenient operation via buttons or parameter setting via IO-Link

For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.

Supplier's Site
Continuous level sensor (guided wave radar) - LR2350 - ifm efector inc.
Malvern, PA, United States
Continuous level sensor (guided wave radar)
LR2350
Continuous level sensor (guided wave radar) LR2350
For the reliable level control in tanks and containers Suitable for water and water-based media Clearly visible numerical display Modular system consisting of evaluation unit and probe Probes may be cut to length for application flexibility Convenient operation via buttons or parameter setting via IO-Link Learn more For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable level control in tanks and containers
  • Suitable for water and water-based media
  • Clearly visible numerical display
  • Modular system consisting of evaluation unit and probe
  • Probes may be cut to length for application flexibility
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Float, Level Sensors - Industrial - 2330-LR2350-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LR2350-ND
Float, Level Sensors - Industrial 2330-LR2350-ND
Liquid Level Sensor Analog, Digital NPN, PNP Output Male M12x1

Liquid Level Sensor Analog, Digital NPN, PNP Output Male M12x1

Buy Now Datasheet
Level sensor ifm efector LR2350 -  - Automation24, Inc.
King of Prussia, PA, United States
Level sensor ifm efector LR2350
Level sensor ifm efector LR2350
The LR2350 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA). The LR2350 level sensor can be easily operated via the user menu and the current level is directly indicated via LED display. The sensor is suitable for continuous level monitoring in almost all liquids. Therefore the LR2350 level sensor with M12 connector and process connection 3/4 NPT male is ideal for level monitoring of hydrous media, coolants, cleaning agents and oils in machine and plant construction.

The LR2350 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA). The LR2350 level sensor can be easily operated via the user menu and the current level is directly indicated via LED display. The sensor is suitable for continuous level monitoring in almost all liquids. Therefore the LR2350 level sensor with M12 connector and process connection 3/4 NPT male is ideal for level monitoring of hydrous media, coolants, cleaning agents and oils in machine and plant construction.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors Level Sensors
Product Number LR2350 LR2350 2330-LR2350-ND
Product Name Continuous level sensor (guided wave radar) Continuous level sensor (guided wave radar) Float, Level Sensors - Industrial Level sensor ifm efector LR2350
Device Classification Sensor Only Sensor Only Sensor System
Measuring Range 1.57 inch (40 mm) 1.57 inch (40 mm)
Media Type Liquid Liquid Liquid Liquid
Level Measurement Type Continuous Level Continuous Level Continuous Level
Output Options AnalogCurrent; Alarm / Visual Indicator Alarm / Visual Indicator AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - radar - 159300443 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Radar/Microwave
View Details
ToughSonic 200 Series - TS-200.20 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 8 to 240 inch (203 to 6096 mm)
Media Type Liquid
View Details
Float/Level Switch - 966418 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Float Switches - 1919468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details