ifm electronic gmbh Sensor for point level detection LMT102

Description
For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation of media by parameterisation of the switching outputs Reliable suppression of deposits or foam User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet
Description
For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation of media by parameterisation of the switching outputs Reliable suppression of deposits or foam User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor for point level detection - LMT102 - ifm electronic gmbh
Essen, Germany
Sensor for point level detection
LMT102
Sensor for point level detection LMT102
For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation of media by parameterisation of the switching outputs Reliable suppression of deposits or foam User-friendly communication and parameterisation via IO-Link
  • For the reliable level control in tanks and containers
  • Hygienic design for the requirements of the food and beverage industry
  • Use in liquid and viscous media and bulk materials
  • Differentiation of media by parameterisation of the switching outputs
  • Reliable suppression of deposits or foam
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Sensor for point level detection - LMT102 - ifm efector inc.
Malvern, PA, United States
Sensor for point level detection
LMT102
Sensor for point level detection LMT102
For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation of media by parameterization of the switching outputs Reliable suppression of deposits or foam User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable level control in tanks and containers
  • Hygienic design for the requirements of the food and beverage industry
  • Use in liquid and viscous media and bulk materials
  • Differentiation of media by parameterization of the switching outputs
  • Reliable suppression of deposits or foam
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Float, Level Sensors - Industrial - 2330-LMT102-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LMT102-ND
Float, Level Sensors - Industrial 2330-LMT102-ND
SEN LVL LIQ/PWD DIGITAL NPN/PNP

SEN LVL LIQ/PWD DIGITAL NPN/PNP

Buy Now Datasheet
Level Sensors - 191360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Level Sensors
191360
Level Sensors 191360
ifm electronic LMT102 Level Sensor

ifm electronic LMT102 Level Sensor

Supplier's Site
Point level sensor ifm efector LMT102 -  - Automation24, Inc.
King of Prussia, PA, United States
Point level sensor ifm efector LMT102
Point level sensor ifm efector LMT102
The LMT102 hygienic point level sensor from ifm with 2 x NC/NO progammable contacts is suited for applications with liquid, viscous, and powdery media. The factory setting to different fluid types eliminates the need for an adjustment. The LMT102 point level sensor is characterised by a hygienic design with maintenance-free sealing concept. Due to the robust stainless housing with protection rating IP68/IP69K and the laser type label for durable legibility, the sensor meets all requirements for hygienic areas. Therefore the LMT102 point level sensor with M12 connector and process connection G 1/2 male is the perfect solution for limit monitoring of tanks and run-dry protection of pumps in the food and process industries as well as for level detection on storage tanks.

The LMT102 hygienic point level sensor from ifm with 2 x NC/NO progammable contacts is suited for applications with liquid, viscous, and powdery media. The factory setting to different fluid types eliminates the need for an adjustment. The LMT102 point level sensor is characterised by a hygienic design with maintenance-free sealing concept. Due to the robust stainless housing with protection rating IP68/IP69K and the laser type label for durable legibility, the sensor meets all requirements for hygienic areas. Therefore the LMT102 point level sensor with M12 connector and process connection G 1/2 male is the perfect solution for limit monitoring of tanks and run-dry protection of pumps in the food and process industries as well as for level detection on storage tanks.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors Level Sensors Level Sensors
Product Number LMT102 LMT102 2330-LMT102-ND 191360
Product Name Sensor for point level detection Sensor for point level detection Float, Level Sensors - Industrial Level Sensors Point level sensor ifm efector LMT102
Device Classification Sensor Only Sensor Only Sensor Only Sensor System
Media Type Liquid; Dry material (Bulk solids and powders) Dry material (Bulk solids and powders) Liquid; Dry material (Bulk solids and powders) Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level Single Point or Multi-Point Level
Output Options Alarm / Visual Indicator Alarm / Visual Indicator AnalogCurrent
Material Temperature Range -4 to 212 F (-20 to 100 C) -4 to 212 F (-20 to 100 C) -4 to 212 F (-20 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor for point level detection - LMT110 - ifm efector inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
5 suppliers
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Electro-Mechanical 840 Float Switch - 840-A4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details