ifm electronic gmbh Continuous level sensor (guided wave radar) LR8300

Description
For the reliable level control in tanks and containers Suitable for water and water-based media Clearly visible 4-digit LED display Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Convenient operation via buttons or parameter setting via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet). Please see the technical note under "Downloads"
Request a Quote Datasheet
Description
For the reliable level control in tanks and containers Suitable for water and water-based media Clearly visible 4-digit LED display Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Convenient operation via buttons or parameter setting via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet). Please see the technical note under "Downloads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous level sensor (guided wave radar) - LR8300 - ifm electronic gmbh
Essen, Germany
Continuous level sensor (guided wave radar)
LR8300
Continuous level sensor (guided wave radar) LR8300
For the reliable level control in tanks and containers Suitable for water and water-based media Clearly visible 4-digit LED display Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Convenient operation via buttons or parameter setting via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet). Please see the technical note under "Downloads"
  • For the reliable level control in tanks and containers
  • Suitable for water and water-based media
  • Clearly visible 4-digit LED display
  • Modular system consisting of evaluation unit and probe
  • Adaptation to different container heights through shortening of the probe
  • Convenient operation via buttons or parameter setting via IO-Link

For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet). Please see the technical note under "Downloads"

Supplier's Site
Continuous level sensor (guided wave radar) - LR8300 - ifm efector inc.
Malvern, PA, United States
Continuous level sensor (guided wave radar)
LR8300
Continuous level sensor (guided wave radar) LR8300
For the reliable level control in tanks and containers Suitable for water and water-based media Clearly visible numerical display Modular system consisting of evaluation unit and probe Probes may be cut to length for application flexibility Convenient operation via buttons or parameter setting via IO-Link Learn more For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). Please see the technical note under "Downloads" View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable level control in tanks and containers
  • Suitable for water and water-based media
  • Clearly visible numerical display
  • Modular system consisting of evaluation unit and probe
  • Probes may be cut to length for application flexibility
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). Please see the technical note under "Downloads"

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Float, Level Sensors - Industrial - 2330-LR8300-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LR8300-ND
Float, Level Sensors - Industrial 2330-LR8300-ND
Liquid Level Sensor Digital PNP Output Male M12x1

Liquid Level Sensor Digital PNP Output Male M12x1

Buy Now Datasheet
Level sensor ifm efector LR8300 -  - Automation24, Inc.
King of Prussia, PA, United States
Level sensor ifm efector LR8300
Level sensor ifm efector LR8300
The LR8300 electronic level sensor from ifm with protection rating IP67 operates to the principle of guided wave radar. The rod length of L = 100-1,600 mm can be cut, if required. The unit features four programmable NC/NO contacts. The LR8300 level sensor can be easily operated via the user menu and the current level is directly indicated via LED display. The sensor is suitable for continuous level monitoring in almost all liquids. Therefore the LR8300 level sensor with M12 connector and process connection 3/4" NPT male is ideal for level monitoring of hydrous media, coolants, and cleaning agents in machine and plant construction.

The LR8300 electronic level sensor from ifm with protection rating IP67 operates to the principle of guided wave radar. The rod length of L = 100-1,600 mm can be cut, if required. The unit features four programmable NC/NO contacts. The LR8300 level sensor can be easily operated via the user menu and the current level is directly indicated via LED display. The sensor is suitable for continuous level monitoring in almost all liquids. Therefore the LR8300 level sensor with M12 connector and process connection 3/4" NPT male is ideal for level monitoring of hydrous media, coolants, and cleaning agents in machine and plant construction.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors Level Sensors
Product Number LR8300 LR8300 2330-LR8300-ND
Product Name Continuous level sensor (guided wave radar) Continuous level sensor (guided wave radar) Float, Level Sensors - Industrial Level sensor ifm efector LR8300
Device Classification Sensor Only; Transmitter Sensor Only Sensor System
Measuring Range 1.57 inch (40 mm) 1.57 inch (40 mm)
Repeatability (Point Level) 0.1969 +/-inch (5 +/-mm) 0.1969 +/-inch (5 +/-mm)
Media Type Liquid Liquid Liquid Liquid
Level Measurement Type Continuous Level Continuous Level Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Sensors - 2412257 - RS Components, Ltd.
ifm efector inc.
Specs
Device Classification Sensor Only
Meter Technology Type Capacitive/RF Admittance; Other (Such as tilt etc.)
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details