ifm electronic gmbh Continuous level sensor (guided wave radar) LR8010

Description
For the reliable level control in tanks and containers Suitable for water, oils and coolants When used as overflow prevention with approval according to the German Federal Water Act (WHG) Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Convenient operation via buttons or parameter setting via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Description
For the reliable level control in tanks and containers Suitable for water, oils and coolants When used as overflow prevention with approval according to the German Federal Water Act (WHG) Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Convenient operation via buttons or parameter setting via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Suppliers

Company
Product
Description
Supplier Links
Continuous level sensor (guided wave radar) - LR8010 - ifm electronic gmbh
Essen, Germany
Continuous level sensor (guided wave radar)
LR8010
Continuous level sensor (guided wave radar) LR8010
For the reliable level control in tanks and containers Suitable for water, oils and coolants When used as overflow prevention with approval according to the German Federal Water Act (WHG) Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Convenient operation via buttons or parameter setting via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • For the reliable level control in tanks and containers
  • Suitable for water, oils and coolants
  • When used as overflow prevention with approval according to the German Federal Water Act (WHG)
  • Modular system consisting of evaluation unit and probe
  • Adaptation to different container heights through shortening of the probe
  • Convenient operation via buttons or parameter setting via IO-Link

For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Level Sensors
Product Number LR8010
Product Name Continuous level sensor (guided wave radar)
Device Classification Sensor Only; Transmitter
Measuring Range 1.57 to 2.36 inch (40 to 60 mm)
Repeatability (Point Level) 0.1969 +/-inch (5 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details