LEVEL SENSOR,G1 THREAD,DIGITAL A
The LR2750 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA). The LR2750 level sensor can be easily operated via the user menu and the current level is directly indicated via LED display. The sensor is suitable for continuous level monitoring in almost all liquids. Therefore the LR2750 level sensor with M12 connector and process connection G1 Aseptoflex male is ideal for level monitoring of hydrous media in food and beverage, CIP and dairy applications.
ifm electronic gmbh | DigiKey | Automation24, Inc. | |
---|---|---|---|
Product Category | Level Sensors | Level Sensors | Level Sensors |
Product Number | LR2750 | 2330-LR2750-ND | |
Product Name | Continuous level sensor (guided wave radar) | Float, Level Sensors - Industrial | Level sensor ifm efector LR2750 |
Device Classification | Sensor Only; Transmitter | Sensor System | |
Measuring Range | 1.57 inch (40 mm) | ||
Media Type | Liquid | Liquid | |
Level Measurement Type | Continuous Level | Continuous Level | |
Output Options | AnalogCurrent; Alarm / Visual Indicator | AnalogCurrent |