IC SRAM 36MBIT PAR 165FBGA / SRAM - Synchronous, DDR II Memory IC 36Mbit Parallel 250 MHz 165-FBGA (15x17) Product overview: UPD44324362BF5-E40-F
DDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165
SRAM - Synchronous, DDR II Memory IC 36Mbit Parallel 250 MHz 165-FBGA (15x17)
IC SRAM 36MBIT PAR 165FBGA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-UPD44324362BF5-E40-FQ1-A | UPD44324362BF5-E40-FQ1-A | UPD44324362BF5-E40-FQ1-A | UPD44324362BF5-E40-FQ1-A |
| Product Name | 250 MHz Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Cycle Time | 4 ns | 4 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | BGA; Tray | BGA; BGA165 | BGA; 165-LBGA |