Cypress Semiconductor Corp. Memory - Flash - S79FL512SDSMFVG00 S79FL512SDSMFVG00

Description
512-Mbit (64 MB), 3.0 V SPI MirrorBit Flash memory with Multi-I/O
Request a Quote Datasheet
Description
512-Mbit (64 MB), 3.0 V SPI MirrorBit Flash memory with Multi-I/O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S79FL512SDSMFVG00 - Rochester Electronics
Newburyport, MA, United States
512-Mbit (64 MB), 3.0 V SPI MirrorBit Flash memory with Multi-I/O

512-Mbit (64 MB), 3.0 V SPI MirrorBit Flash memory with Multi-I/O

Supplier's Site Datasheet
Memory - Flash - S79FL512SDSMFVG00 - 893139-S79FL512SDSMFVG00 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S79FL512SDSMFVG00
893139-S79FL512SDSMFVG00
Memory - Flash - S79FL512SDSMFVG00 893139-S79FL512SDSMFVG00
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893139-S79FL512SDSMF VG00 Series: FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 80 MHz 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tray Mounting: Surface Mount Family Name: S79FL512 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 893139-S79FL512SDSMFVG00
Series: FL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: S79FL512
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S79FL512SDSMFVG00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S79FL512SDSMFVG00
Integrated Circuits (ICs) - Memory - Memory S79FL512SDSMFVG00
IC FLASH 512MBIT SPI/QUAD 16SOIC

IC FLASH 512MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S79FL512SDSMFVG00 893139-S79FL512SDSMFVG00 S79FL512SDSMFVG00
Product Name Memory - Flash - S79FL512SDSMFVG00 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Non-Volatile
Package Type PG-DSO-16 SOIC; 16-SOIC SOIC
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory IC and Storage Component - 774-EAN62691701 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
View Details
3 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details