Renesas Electronics Corporation Memory IC and Storage Component UPD44325362BF5-E40-FQ1

Description
QDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet
Description
QDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165

QDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Memory IC and Storage Component - 774-UPD44325362BF5-E40-FQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-UPD44325362BF5-E40-FQ1
Memory IC and Storage Component 774-UPD44325362BF5-E40-FQ1
IC SRAM QDRII 36MBIT 165BGA Product overview: UPD44325362BF5-E40-F Q1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-UPD44325362BF5-E 40-FQ1 can be used for catalog matching and distributor lookup.

IC SRAM QDRII 36MBIT 165BGA Product overview: UPD44325362BF5-E40-FQ1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-UPD44325362BF5-E40-FQ1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 135842-UPD44325362BF5-E40-FQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
135842-UPD44325362BF5-E40-FQ1
Integrated Circuits(ICs) 135842-UPD44325362BF5-E40-FQ1
Manufacturer: Renesas Electronics America Win Source Part Number: 135842-UPD44325362BF 5-E40-FQ1 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Speed: 250MHz Package: 165-FBGA Manufacturer Device Package: 165-FBGA (15x17) Operating Supply Voltage: 1.7 V ~ 1.9 V Format - Memory: RAM Memory Type: SRAM - Synchronous, QDR II Memory Size: 36M (1M x 36) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 135842-UPD44325362BF5-E40-FQ1
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Speed: 250MHz
Package: 165-FBGA
Manufacturer Device Package: 165-FBGA (15x17)
Operating Supply Voltage: 1.7 V ~ 1.9 V
Format - Memory: RAM
Memory Type: SRAM - Synchronous, QDR II
Memory Size: 36M (1M x 36)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SRAM - Synchronous, QDR II Memory IC 36Mbit Parallel 250 MHz 165-FBGA (15x17)

SRAM - Synchronous, QDR II Memory IC 36Mbit Parallel 250 MHz 165-FBGA (15x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory UPD44325362BF5-E40-FQ1
IC SRAM 36MBIT PARALLEL 165FBGA

IC SRAM 36MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number UPD44325362BF5-E40-FQ1 774-UPD44325362BF5-E40-FQ1 135842-UPD44325362BF5-E40-FQ1 UPD44325362BF5-E40-FQ1 UPD44325362BF5-E40-FQ1
Product Name Memory IC and Storage Component Integrated Circuits(ICs) Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM - Synchronous, QDR II; SRAM Chip SRAM - Synchronous, QDR II; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type BGA; BGA165 Tray BGA; 165-FBGA BGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
 - 27S33APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
2 suppliers