Rochester Electronics Memory - Flash - TE28F128P30T85A TE28F128P30T85A

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 936345-TE28F128P30T8 5A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 56-TSOP Package: Bulk Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 936345-TE28F128P30T8 5A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 56-TSOP Package: Bulk Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - TE28F128P30T85A - 936345-TE28F128P30T85A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - TE28F128P30T85A
936345-TE28F128P30T85A
Memory - Flash - TE28F128P30T85A 936345-TE28F128P30T85A
Manufacturer: Nexperia USA Inc. Win Source Part Number: 936345-TE28F128P30T8 5A Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 56-TSOP Package: Bulk Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0051

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 936345-TE28F128P30T85A
Series: StrataFlash™
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 56-TSOP
Package: Bulk
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0051

Buy Now Datasheet
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 936345-TE28F128P30T85A TE28F128P30T85A
Product Name Memory - Flash - TE28F128P30T85A Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

12V Memory IC and Storage Component - 774-TMS28F010A-12C4FML - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; PROM
Package Type PLCC; PLCC
View Details
2 suppliers
Memory - 00002331896 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details