Rochester Electronics Logic - Logic - FIFOs Memory - SN74ABT7819-20PH SN74ABT7819-20PH

Description
Manufacturer: Texas Instruments Win Source Part Number: 934492-SN74ABT7819-2 0PH Series: 74ABT Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 50MHz 12ns 80-QFP (14x20) Package: Tray Package: 80-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 66 HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934492-SN74ABT7819-2 0PH Series: 74ABT Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 50MHz 12ns 80-QFP (14x20) Package: Tray Package: 80-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 66 HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - SN74ABT7819-20PH - 934492-SN74ABT7819-20PH - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ABT7819-20PH
934492-SN74ABT7819-20PH
Logic - Logic - FIFOs Memory - SN74ABT7819-20PH 934492-SN74ABT7819-20PH
Manufacturer: Texas Instruments Win Source Part Number: 934492-SN74ABT7819-2 0PH Series: 74ABT Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 50MHz 12ns 80-QFP (14x20) Package: Tray Package: 80-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 66 HTSUS: 8542.32.0071

Manufacturer: Texas Instruments
Win Source Part Number: 934492-SN74ABT7819-20PH
Series: 74ABT
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 50MHz 12ns 80-QFP (14x20)
Package: Tray
Package: 80-BQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 66
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - SN74ABT7819-20PH - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ABT7819-20PH
Logic - FIFOs Memory SN74ABT7819-20PH
IC SYNC FIFO MEM 512X18X2 80-QFP

IC SYNC FIFO MEM 512X18X2 80-QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 934492-SN74ABT7819-20PH SN74ABT7819-20PH
Product Name Logic - Logic - FIFOs Memory - SN74ABT7819-20PH Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 80-QFP (14x20)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SN74V273 16384 x 18 Synchronous FIFO Memory - SN74V273-15PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
Memory - 27S41ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details