Rochester Electronics Memory - Flash - S79FL512SDSMFBG01 S79FL512SDSMFBG01

Description
Manufacturer: Spansion Win Source Part Number: 893138-S79FL512SDSMF BG01 Series: Automotive, AEC-Q100, FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Spansion Win Source Part Number: 893138-S79FL512SDSMF BG01 Series: Automotive, AEC-Q100, FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S79FL512SDSMFBG01 - 893138-S79FL512SDSMFBG01 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S79FL512SDSMFBG01
893138-S79FL512SDSMFBG01
Memory - Flash - S79FL512SDSMFBG01 893138-S79FL512SDSMFBG01
Manufacturer: Spansion Win Source Part Number: 893138-S79FL512SDSMF BG01 Series: Automotive, AEC-Q100, FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Spansion
Win Source Part Number: 893138-S79FL512SDSMFBG01
Series: Automotive, AEC-Q100, FL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
FLASH, 64MX8, PDSO16

FLASH, 64MX8, PDSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 893138-S79FL512SDSMFBG01 S79FL512SDSMFBG01
Product Name Memory - Flash - S79FL512SDSMFBG01 Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28152182 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers