Renesas Electronics Corporation Memory IC and Storage Component UPD44645182AF5-E40-FQ1

Description
STANDARD SRAM, 4MX18, 0.45NS Product overview: UPD44645182AF5-E40-F Q1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-UPD44645182AF5-E 40-FQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
STANDARD SRAM, 4MX18, 0.45NS Product overview: UPD44645182AF5-E40-F Q1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-UPD44645182AF5-E 40-FQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-UPD44645182AF5-E40-FQ1
Memory IC and Storage Component 774-UPD44645182AF5-E40-FQ1
STANDARD SRAM, 4MX18, 0.45NS Product overview: UPD44645182AF5-E40-F Q1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-UPD44645182AF5-E 40-FQ1 can be used for catalog matching and distributor lookup.

STANDARD SRAM, 4MX18, 0.45NS Product overview: UPD44645182AF5-E40-FQ1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-UPD44645182AF5-E40-FQ1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - UPD44645182AF5-E40-FQ1 - 750477-UPD44645182AF5-E40-FQ1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - UPD44645182AF5-E40-FQ1
750477-UPD44645182AF5-E40-FQ1
Memory - UPD44645182AF5-E40-FQ1 750477-UPD44645182AF5-E40-FQ1
Manufacturer: Renesas Electronics America Win Source Part Number: 750477-UPD44645182AF 5-E40-FQ1 Manufacturer Homepage: www.renesas.com Reference case: BGA Reference Date Code: 1221+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 750477-UPD44645182AF5-E40-FQ1
Manufacturer Homepage: www.renesas.com
Reference case: BGA
Reference Date Code: 1221+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Standard SRAM, 4MX18, 0.45ns

Standard SRAM, 4MX18, 0.45ns

Supplier's Site Datasheet
Memory IC

Memory IC

Buy Now
Integrated Circuits (ICs) - Memory UPD44645182AF5-E40-FQ1
STANDARD SRAM, 4MX18, 0.45NS

STANDARD SRAM, 4MX18, 0.45NS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-UPD44645182AF5-E40-FQ1 750477-UPD44645182AF5-E40-FQ1 UPD44645182AF5-E40-FQ1 UPD44645182AF5-E40-FQ1 UPD44645182AF5-E40-FQ1
Product Name Memory IC and Storage Component Memory - UPD44645182AF5-E40-FQ1 Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details