Rochester Electronics Memory - SRAM - STK15C88-SF45 STK15C88-SF45

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898038-STK15C88-SF45 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45 ns 28-SOIC Package: Tube Package: 28-SOIC (0.342", 8.69mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898038-STK15C88-SF45 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45 ns 28-SOIC Package: Tube Package: 28-SOIC (0.342", 8.69mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK15C88-SF45 - 898038-STK15C88-SF45 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK15C88-SF45
898038-STK15C88-SF45
Memory - SRAM - STK15C88-SF45 898038-STK15C88-SF45
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898038-STK15C88-SF45 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45 ns 28-SOIC Package: Tube Package: 28-SOIC (0.342", 8.69mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 898038-STK15C88-SF45
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45 ns 28-SOIC
Package: Tube
Package: 28-SOIC (0.342", 8.69mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.32.0041

Buy Now Datasheet
IC NVSRAM 256KBIT PAR 28SOIC

IC NVSRAM 256KBIT PAR 28SOIC

Supplier's Site Datasheet
NON-VOLATILE SRAM, 32KX8, 45NS P

NON-VOLATILE SRAM, 32KX8, 45NS P

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 898038-STK15C88-SF45 STK15C88-SF45
Product Name Memory - SRAM - STK15C88-SF45 Memory
Memory Category SRAM Chip NVSRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64A-25B/YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details