Microchip Technology, Inc. Memory - Flash - SST25VF016B-50-4C-S2AF SST25VF016B-50-4C-S2AF

Description
SST25VF016B - 2.7V to 3.6V 16Mbit SPI Serial Flash
Request a Quote Datasheet
Description
SST25VF016B - 2.7V to 3.6V 16Mbit SPI Serial Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SST25VF016B - 2.7V to 3.6V 16Mbit SPI Serial Flash

SST25VF016B - 2.7V to 3.6V 16Mbit SPI Serial Flash

Supplier's Site Datasheet
Memory - Flash - SST25VF016B-50-4C-S2AF - 030906-SST25VF016B-50-4C-S2AF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF016B-50-4C-S2AF
030906-SST25VF016B-50-4C-S2AF
Memory - Flash - SST25VF016B-50-4C-S2AF 030906-SST25VF016B-50-4C-S2AF
Manufacturer: Microchip Technology Win Source Part Number: 030906-SST25VF016B-5 0-4C-S2AF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Family Name: SST25VF016B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): AT25DQ161-SH-T; AT25DQ161-SH-B; AT26DF161A-SU; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 030906-SST25VF016B-50-4C-S2AF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Family Name: SST25VF016B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Alternative Parts (Cross-Reference): AT25DQ161-SH-T; AT25DQ161-SH-B; AT26DF161A-SU;
Introduction Date: February 02, 2005
ECCN: 3A991.b.1.a
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flash Memory - 7985371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
7985371
Flash Memory 7985371
16Mbit 2Mx8 Flash 8ns 3.3V SPI SOIC8

16Mbit 2Mx8 Flash 8ns 3.3V SPI SOIC8

Supplier's Site
Flash Memory - 7985371P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
7985371P
Flash Memory 7985371P
16Mbit 2Mx8 Flash 8ns 3.3V SPI SOIC8

16Mbit 2Mx8 Flash 8ns 3.3V SPI SOIC8

Supplier's Site
Flash Memory - 1785020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1785020
Flash Memory 1785020
16Mbit 2Mx8 Flash 8ns 3.3V SPI SOIC8

16Mbit 2Mx8 Flash 8ns 3.3V SPI SOIC8

Supplier's Site
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF016B-50-4C-S2AF
50MHZ Memory IC and Storage Component 774-SST25VF016B-50-4C-S2AF
IC FLASH 16MBIT SPI 50MHZ 8SOIC Product overview: SST25VF016B-50-4C-S2 AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF016B-50-4 C-S2AF can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 50MHZ 8SOIC Product overview: SST25VF016B-50-4C-S2AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF016B-50-4C-S2AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF016B-50-4C-S2AF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 16Mb (2M x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
FLASH Memory IC 16Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 16MBIT SPI 50MHZ 8SOIC

IC FLASH 16MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF016B-50-4C-S2AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF016B-50-4C-S2AF
Integrated Circuits (ICs) - Memory - Memory SST25VF016B-50-4C-S2AF
IC FLASH 16MBIT SPI 50MHZ 8SOIC

IC FLASH 16MBIT SPI 50MHZ 8SOIC

Supplier's Site
Flash Memory, 16Mbit, 0 To 70Deg C Rohs Compliant Microchip - 66AH0706 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, 0 To 70Deg C Rohs Compliant Microchip
66AH0706
Flash Memory, 16Mbit, 0 To 70Deg C Rohs Compliant Microchip 66AH0706
FLASH MEMORY, 16MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 16MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site
IC FLASH 16MBIT SPI 50MHZ 8SOIC

IC FLASH 16MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF016B-50-4C-S2AF 030906-SST25VF016B-50-4C-S2AF 7985371 7985371P 774-SST25VF016B-50-4C-S2AF SST25VF016B-50-4C-S2AF-ND SST25VF016B-50-4C-S2AF SST25VF016B-50-4C-S2AF SST25VF016B-50-4C-S2AF 66AH0706 SST25VF016B-50-4C-S2AF
Product Name Memory - Flash - SST25VF016B-50-4C-S2AF Flash Memory Flash Memory 50MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 16Mbit, 0 To 70Deg C Rohs Compliant Microchip Memory
Memory Category Flash Flash; FLASH Flash Flash Flash Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash Flash; Flash
Package Type SOIJ8 SOIC; 8-SOIC SOIC SOIC; SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6 v, 2.7 v -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Pins 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details