SN74ACT7201LA50DVR -- LOGIC - FIFOS MEMORY
Rochester Electronics
Logic - FIFOs Memory
SN74ACT7201LA50DVR
Description
FIFO MEM ASYNC 512 X 9
-
Lingto Electronic Limited
Datasheet
Description
FIFO MEM ASYNC 512 X 9
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
SN74ACT7201LA50DVR |
|
Product Name
|
Logic - FIFOs Memory |
|
Data Rate
|
15 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
SRAM; SRAM Chip
Access Time
55 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Memory Category
NVRAM; NVSRAM
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
"28-CDIP (0.300"", 7.62mm)"
View Details
3 suppliers
Memory Category
SRAM Chip
Logic Family
TTL
Package Type
FL16
View Details
3 suppliers
Memory Category
Flash
Access Time
25000 ns
Number of Words
1024 k
View Details