Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 935405-STK14C88-5L45
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45 ns 32-PLCC (11.43x13.97)
Package: Tube
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x13.97)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 68
HTSUS: 8542.32.0041
IC NVSRAM 256KBIT PAR 32PLCC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 935405-STK14C88-5L45M | STK14C88-5L45M |
| Product Name | Memory - SRAM - STK14C88-5L45M | Memory |
| Memory Category | SRAM Chip | NVSRAM; SRAM Chip |