Rochester Electronics Memory - Unclassified Memory - TMS27PC512-120FML TMS27PC512-120FML

Description
Manufacturer: Texas Instruments Win Source Part Number: 900452-TMS27PC512-12 0FML Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900452-TMS27PC512-12 0FML Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - TMS27PC512-120FML - 900452-TMS27PC512-120FML - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - TMS27PC512-120FML
900452-TMS27PC512-120FML
Memory - Unclassified Memory - TMS27PC512-120FML 900452-TMS27PC512-120FML
Manufacturer: Texas Instruments Win Source Part Number: 900452-TMS27PC512-12 0FML Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected

Manufacturer: Texas Instruments
Win Source Part Number: 900452-TMS27PC512-120FML
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected

Buy Now Datasheet
OTP ROM, 64KX8, 120NS PQCC32

OTP ROM, 64KX8, 120NS PQCC32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 900452-TMS27PC512-120FML TMS27PC512-120FML
Product Name Memory - Unclassified Memory - TMS27PC512-120FML Memory
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details