QDR SRAM, 1MX18, 0.45ns, CMOS, PBGA165
QDR SRAM, 1MX18, 0.45NS Product overview: UPD44165184BF5-E33-E
Win Source Part Number: 1216824-UPD44165184B
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): UPD44165184BF5E33EQ3
ECCN: 3A991B2A
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: 2156-UPD44165184BF5-
RoHS Status: RoHS non-compliant
QDR SRAM, 1MX18, 0.45NS
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | UPD44165184BF5-E33-EQ3 | 774-UPD44165184BF5-E33-EQ3 | 1216824-UPD44165184BF5-E33-EQ3 | UPD44165184BF5-E33-EQ3 | UPD44165184BF5-E33-EQ3 |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory | Memory | |
| Memory Category | SRAM Chip | SRAM Chip |