IC FLASH 32MBIT SPI/QUAD 8WDFN Product overview: SST26VF032BA-104I/MF
Win Source Part Number: 1254434-SST26VF032BA
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26VF032
SST26VF032BA - 32Mb 2.3V TO 3.6V SQI Flash Memory
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
SQI FLASH, 32MBIT, 104MHZ, WDFN-8; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:-; IC Interface Type:SPI, SDI, SQI; Memory Case Style:WDFN; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 32MBIT SPI/QUAD 8WDFN
IC FLASH 32MBIT SPI/QUAD 8WDFN
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)
IC FLASH 32MBIT SPI/QUAD 8WDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26VF032BA-104I/MF | 1254434-SST26VF032BA-104I/MF | SST26VF032BA-104I/MF | SST26VF032BA-104I/MF-ND | 53X3514 | SST26VF032BA-104I/MF | SST26VF032BA-104I/MF | SST26VF032BA-104I/MF | SST26VF032BA-104I/MF |
| Product Name | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Sqi Flash, 32Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH |
| Endurance | 100000 Write/Erase Cycles | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | ||
| Number of Words | 32000 to 8000 k |