UPD44325362BF5-E50-FQ1-A -- MEMORY
Rochester Electronics
Memory
UPD44325362BF5-E50-FQ1-A
Description
QDR SRAM, 1MX36, 0.45NS
-
Lingto Electronic Limited
Datasheet
Description
QDR SRAM, 1MX36, 0.45NS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
UPD44325362BF5-E50-FQ1-A |
|
Product Name
|
Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
SRAM; SRAM Chip
Access Time
15 ns
Density
1000 kbits
View Details
Memory Category
DRAM; DRAM Chip
Access Time
70 to 80 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage
4.75V ~ 5.25V
View Details