Microchip Technology, Inc. Memory SST26VF032B-104I/TD

Description
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 24-TBGA (6x8)
Request a Quote Datasheet
Description
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 24-TBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST26VF032B-104I/TD-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 24-TBGA (6x8)

FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 24-TBGA (6x8)

Buy Now Datasheet
 - SST26VF032B-104I/TD - Rochester Electronics
Newburyport, MA, United States
SST26VF032B - 32Mb 2.3V TO 3.6V SQI Flash Memory

SST26VF032B - 32Mb 2.3V TO 3.6V SQI Flash Memory

Supplier's Site Datasheet
Quad Memory IC and Storage Component - 774-SST26VF032B-104I/TD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF032B-104I/TD
Quad Memory IC and Storage Component 774-SST26VF032B-104I/TD
IC FLASH 32MBIT SPI/QUAD 24TBGA Product overview: SST26VF032B-104I/TD from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032B-104I /TD can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 24TBGA Product overview: SST26VF032B-104I/TD from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032B-104I/TD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST26VF032B-104I/TD - 1259778-SST26VF032B-104I/TD - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST26VF032B-104I/TD
1259778-SST26VF032B-104I/TD
Memory - Flash - SST26VF032B-104I/TD 1259778-SST26VF032B-104I/TD
Manufacturer: Microchip Technology Win Source Part Number: 1259778-SST26VF032B- 104I/TD Series: SST26 SQI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Family Name: SST26VF032B Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.microchip.com Clock Frequency: 104MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O Manufacturer Package: 24-TFBGA (6x8) Alternative Parts (Cross-Reference): N25Q032A13E1241F; SST26VF032B-104I/SM; SST26VF032BT-104I/TD ; ECCN: 3A991.b.1.a Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1259778-SST26VF032B-104I/TD
Series: SST26 SQI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TBGA
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Family Name: SST26VF032B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.microchip.com
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 24-TFBGA (6x8)
Alternative Parts (Cross-Reference): N25Q032A13E1241F; SST26VF032B-104I/SM; SST26VF032BT-104I/TD;
ECCN: 3A991.b.1.a
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 32MBIT SPI/QUAD 24TBGA

IC FLASH 32MBIT SPI/QUAD 24TBGA

Supplier's Site Datasheet
Memory - SST26VF032B-104I/TD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 24-TBGA (6x8)

FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 24-TBGA (6x8)

Buy Now Datasheet
Flash, 32Mb, 9.6Ns, 104Mhz, Tbga-24; Flash Memory Type Microchip - 53X3513 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 32Mb, 9.6Ns, 104Mhz, Tbga-24; Flash Memory Type Microchip
53X3513
Flash, 32Mb, 9.6Ns, 104Mhz, Tbga-24; Flash Memory Type Microchip 53X3513
FLASH, 32MB, 9.6NS, 104MHZ, TBGA-24; Flash Memory Type:Serial NOR; Memory Size:32MB; Flash Memory Configuration:4M x 8bit; IC Interface Type:SPI, SDI, SQI; Memory Case Style:TFBGA; No. of Pins:24Pins; Clock Frequency:104MHz RoHS Compliant: Yes

FLASH, 32MB, 9.6NS, 104MHZ, TBGA-24; Flash Memory Type:Serial NOR; Memory Size:32MB; Flash Memory Configuration:4M x 8bit; IC Interface Type:SPI, SDI, SQI; Memory Case Style:TFBGA; No. of Pins:24Pins; Clock Frequency:104MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF032B-104I/TD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF032B-104I/TD
Integrated Circuits (ICs) - Memory - Memory SST26VF032B-104I/TD
IC FLASH 32MBIT SPI/QUAD 24TBGA

IC FLASH 32MBIT SPI/QUAD 24TBGA

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST26VF032B-104I/TD-ND SST26VF032B-104I/TD 774-SST26VF032B-104I/TD 1259778-SST26VF032B-104I/TD SST26VF032B-104I/TD SST26VF032B-104I/TD 53X3513 SST26VF032B-104I/TD
Product Name Memory Quad Memory IC and Storage Component Memory - Flash - SST26VF032B-104I/TD Memory Memory Flash, 32Mb, 9.6Ns, 104Mhz, Tbga-24; Flash Memory Type Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 256000 kbits 4000 kbits
Package Type 24-TBGA BGA; TBGA24 BGA; 24-TBGA TFBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.3 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 27S21PC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers