Rochester Electronics Memory - SRAM - UPD44646363AF5-E25-FQ1 UPD44646363AF5-E25-FQ1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902156-UPD44646363AF 5-E25-FQ1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR II+ Memory IC 72Mb (2M x 36) Parallel 400 MHz 165-PBGA (13x15) Package: Bulk Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 165-PBGA (13x15) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902156-UPD44646363AF 5-E25-FQ1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR II+ Memory IC 72Mb (2M x 36) Parallel 400 MHz 165-PBGA (13x15) Package: Bulk Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 165-PBGA (13x15) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - UPD44646363AF5-E25-FQ1 - 902156-UPD44646363AF5-E25-FQ1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - UPD44646363AF5-E25-FQ1
902156-UPD44646363AF5-E25-FQ1
Memory - SRAM - UPD44646363AF5-E25-FQ1 902156-UPD44646363AF5-E25-FQ1
Manufacturer: Renesas Electronics America Win Source Part Number: 902156-UPD44646363AF 5-E25-FQ1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR II+ Memory IC 72Mb (2M x 36) Parallel 400 MHz 165-PBGA (13x15) Package: Bulk Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 165-PBGA (13x15) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 902156-UPD44646363AF5-E25-FQ1
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, DDR II+ Memory IC 72Mb (2M x 36) Parallel 400 MHz 165-PBGA (13x15)
Package: Bulk
Package: 165-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 165-PBGA (13x15)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 72MBIT PARALLEL 165PBGA

IC SRAM 72MBIT PARALLEL 165PBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 902156-UPD44646363AF5-E25-FQ1 UPD44646363AF5-E25-FQ1
Product Name Memory - SRAM - UPD44646363AF5-E25-FQ1 Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - SRAM - 71024S15TY - 907788-71024S15TY - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-SOJ
View Details
3 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details