SN74ACT7202LA25RJR -- LOGIC - FIFOS MEMORY
Rochester Electronics
Logic - FIFOs Memory
SN74ACT7202LA25RJR
Description
FIFO MEM ASYNC 16K X 9
-
Lingto Electronic Limited
Datasheet
Description
FIFO MEM ASYNC 16K X 9
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
SN74ACT7202LA25RJR |
|
Product Name
|
Logic - FIFOs Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Data Rate
10 MHz
Access Time
45 ns
Operating Current
160 mA
View Details
Memory Category
SRAM; SRAM Chip
Access Time
10 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Memory Category
Volatile; SRAM Chip
Access Time
30 ns
Cycle Time
20 ns
View Details
4 suppliers
Memory Category
Flash
Number of Words
512 k
Package Type
SOIC
View Details