SN74ACT7202LA50NP -- LOGIC - FIFOS MEMORY
Rochester Electronics
Logic - FIFOs Memory
SN74ACT7202LA50NP
Description
FIFO MEM ASYNC 16K X 9
-
Lingto Electronic Limited
Datasheet
Description
FIFO MEM ASYNC 16K X 9
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
SN74ACT7202LA50NP |
|
Product Name
|
Logic - FIFOs Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
SDRAM; DRAM Chip
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
128000 kbits
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
PLCC; 68-PLCC
Supply Voltage
4.5 V ~ 5.5 V
View Details
4 suppliers
Memory Category
DRAM Chip
Access Time
5 ns
Bits per Word
8 bits
View Details