Microchip Technology, Inc. 20MHZ Memory IC and Storage Component SST25VF020-20-4C-SAE

Description
IC FLASH 2MBIT SPI 20MHZ 8SOIC Product overview: SST25VF020-20-4C-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020-20-4C -SAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2MBIT SPI 20MHZ 8SOIC Product overview: SST25VF020-20-4C-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020-20-4C -SAE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-SST25VF020-20-4C-SAE
20MHZ Memory IC and Storage Component 774-SST25VF020-20-4C-SAE
IC FLASH 2MBIT SPI 20MHZ 8SOIC Product overview: SST25VF020-20-4C-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020-20-4C -SAE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 20MHZ 8SOIC Product overview: SST25VF020-20-4C-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020-20-4C-SAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SST25VF020-20-4C-SAE - Rochester Electronics
Newburyport, MA, United States
SST25VF020 - 2.7V to 3.6V 2Mbit SPI Serial Flash

SST25VF020 - 2.7V to 3.6V 2Mbit SPI Serial Flash

Supplier's Site Datasheet
Memory - Flash - SST25VF020-20-4C-SAE - 1259756-SST25VF020-20-4C-SAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF020-20-4C-SAE
1259756-SST25VF020-20-4C-SAE
Memory - Flash - SST25VF020-20-4C-SAE 1259756-SST25VF020-20-4C-SAE
Manufacturer: Microchip Technology Win Source Part Number: 1259756-SST25VF020-2 0-4C-SAE Packaging: Tube Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Manufacturer Homepage: www.sst.com/ Clock Frequency: 20MHz Write Cycle Time - Word, Page: 20μs Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: SST25VF020 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1259756-SST25VF020-20-4C-SAE
Packaging: Tube
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Manufacturer Homepage: www.sst.com/
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 20μs
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: SST25VF020
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
Memory - SST25VF020-20-4C-SAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF020-20-4C-SAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF020-20-4C-SAE
Integrated Circuits (ICs) - Memory - Memory SST25VF020-20-4C-SAE
IC FLASH 2MBIT SPI 20MHZ 8SOIC

IC FLASH 2MBIT SPI 20MHZ 8SOIC

Supplier's Site
Flash Memory, 2 Mbit, 20 Mhz, 8-Soic; Flash Memory Type Microchip - 92R4541 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2 Mbit, 20 Mhz, 8-Soic; Flash Memory Type Microchip
92R4541
Flash Memory, 2 Mbit, 20 Mhz, 8-Soic; Flash Memory Type Microchip 92R4541
FLASH MEMORY, 2 MBIT, 20 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:20MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 2 MBIT, 20 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:20MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site
Flash Memory, 2Mbit, 0 To 70Deg C Rohs Compliant Microchip - 66AH0707 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Mbit, 0 To 70Deg C Rohs Compliant Microchip
66AH0707
Flash Memory, 2Mbit, 0 To 70Deg C Rohs Compliant Microchip 66AH0707
FLASH MEMORY, 2MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 2MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Memory - SST25VF020-20-4C-SAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 20 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 2MBIT SPI 20MHZ 8SOIC

IC FLASH 2MBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST25VF020-20-4C-SAE SST25VF020-20-4C-SAE 1259756-SST25VF020-20-4C-SAE SST25VF020-20-4C-SAE-ND SST25VF020-20-4C-SAE 92R4541 66AH0707 SST25VF020-20-4C-SAE SST25VF020-20-4C-SAE
Product Name 20MHZ Memory IC and Storage Component Memory - Flash - SST25VF020-20-4C-SAE Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 2 Mbit, 20 Mhz, 8-Soic; Flash Memory Type Microchip Flash Memory, 2Mbit, 0 To 70Deg C Rohs Compliant Microchip Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Flash
Access Time 23 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT49BV4096A-90TI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 4000 kbits
View Details
Memory - IS29GL512S-11DHV020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details