SN74ACT7201LA35RJ -- LOGIC - FIFOS MEMORY
Rochester Electronics
Logic - FIFOs Memory
SN74ACT7201LA35RJ
Description
FIFO MEM ASYNC 512 X 9
-
Lingto Electronic Limited
Datasheet
Description
FIFO MEM ASYNC 512 X 9
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
SN74ACT7201LA35RJ |
|
Product Name
|
Logic - FIFOs Memory |
|
Data Rate
|
22 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
FLASH
Access Time
90 to 150 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers
Memory Category
DRAM Chip
Access Time
20 ns
Operating Temperature
-40 C (-40 F)
View Details