Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S79FL256SDSMFBG03

Description
S79FL256S - 256 Mb (32 MB), 3V Dual-Quad SPI Flash
Request a Quote Datasheet
Description
S79FL256S - 256 Mb (32 MB), 3V Dual-Quad SPI Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S79FL256SDSMFBG03 - Rochester Electronics
Newburyport, MA, United States
S79FL256S - 256 Mb (32 MB), 3V Dual-Quad SPI Flash

S79FL256S - 256 Mb (32 MB), 3V Dual-Quad SPI Flash

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255620-S79FL256SDSMFBG03 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255620-S79FL256SDSMFBG03
Integrated Circuits (ICs) - Memory 1255620-S79FL256SDSMFBG03
Win Source Part Number: 1255620-S79FL256SDSM FBG03 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FL-S Package: Tape & Reel (TR) Standard Package: 1,450 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S79FL256

Win Source Part Number: 1255620-S79FL256SDSMFBG03
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FL-S
Package: Tape & Reel (TR)
Standard Package: 1,450
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S79FL256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S79FL256SDSMFBG03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S79FL256SDSMFBG03
Integrated Circuits (ICs) - Memory S79FL256SDSMFBG03
IC FLASH 512MBIT SPI/QUAD 16SOIC

IC FLASH 512MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S79FL256SDSMFBG03 1255620-S79FL256SDSMFBG03 S79FL256SDSMFBG03
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type PG-DSO-16 SOIC SOIC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 71256SA12YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details