Rochester Electronics Memory - SRAM - UPD44324362BF5-E40-FQ1-A UPD44324362BF5-E40-FQ1-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938259-UPD44324362BF 5-E40-FQ1-A Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR II Memory IC 36Mb (1M x 36) Parallel 250 MHz 165-FBGA (15x17) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938259-UPD44324362BF 5-E40-FQ1-A Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR II Memory IC 36Mb (1M x 36) Parallel 250 MHz 165-FBGA (15x17) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - UPD44324362BF5-E40-FQ1-A - 938259-UPD44324362BF5-E40-FQ1-A - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - UPD44324362BF5-E40-FQ1-A
938259-UPD44324362BF5-E40-FQ1-A
Memory - SRAM - UPD44324362BF5-E40-FQ1-A 938259-UPD44324362BF5-E40-FQ1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 938259-UPD44324362BF 5-E40-FQ1-A Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR II Memory IC 36Mb (1M x 36) Parallel 250 MHz 165-FBGA (15x17) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 938259-UPD44324362BF5-E40-FQ1-A
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, DDR II Memory IC 36Mb (1M x 36) Parallel 250 MHz 165-FBGA (15x17)
Package: Tray
Package: 165-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (15x17)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 36MBIT PARALLEL 165FBGA

IC SRAM 36MBIT PARALLEL 165FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 938259-UPD44324362BF5-E40-FQ1-A UPD44324362BF5-E40-FQ1-A
Product Name Memory - SRAM - UPD44324362BF5-E40-FQ1-A Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details