Microchip Technology, Inc. Quad Memory IC and Storage Component SST26VF064B-104I/SO

Description
SST26VF064B - 64Mb 2.3V TO 3.6V SQI Flash Memory
Request a Quote Datasheet
Description
SST26VF064B - 64Mb 2.3V TO 3.6V SQI Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SST26VF064B-104I/SO - Rochester Electronics
Newburyport, MA, United States
SST26VF064B - 64Mb 2.3V TO 3.6V SQI Flash Memory

SST26VF064B - 64Mb 2.3V TO 3.6V SQI Flash Memory

Supplier's Site Datasheet
Quad Memory IC and Storage Component - 774-SST26VF064B-104I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF064B-104I/SO
Quad Memory IC and Storage Component 774-SST26VF064B-104I/SO
IC FLASH 64MBIT SPI/QUAD 16SOIC Product overview: SST26VF064B-104I/SO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF064B-104I /SO can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/QUAD 16SOIC Product overview: SST26VF064B-104I/SO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF064B-104I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash Memory - 8696176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8696176
Flash Memory 8696176
Flash Memory SQI 64Mbit 3.0V 16-Pin SOIC

Flash Memory SQI 64Mbit 3.0V 16-Pin SOIC

Supplier's Site
Flash Memory - 8696176P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8696176P
Flash Memory 8696176P
Flash Memory SQI 64Mbit 3.0V 16-Pin SOIC

Flash Memory SQI 64Mbit 3.0V 16-Pin SOIC

Supplier's Site
Flash Memory - 1654141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1654141
Flash Memory 1654141
Flash Memory SQI 64Mbit 3.0V 16-Pin SOIC

Flash Memory SQI 64Mbit 3.0V 16-Pin SOIC

Supplier's Site
Memory - Flash - SST26VF064B-104I/SO - 1102372-SST26VF064B-104I/SO - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST26VF064B-104I/SO
1102372-SST26VF064B-104I/SO
Memory - Flash - SST26VF064B-104I/SO 1102372-SST26VF064B-104I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1102372-SST26VF064B- 104I/SO Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (8M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1102372-SST26VF064B-104I/SO
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (8M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - SST26VF064B-104I/SO-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 16-SOIC

FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 16-SOIC

Buy Now Datasheet
IC FLASH 64MBIT SPI/QUAD 16SOIC

IC FLASH 64MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet
Memory - SST26VF064B-104I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 16-SOIC

FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF064B-104I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF064B-104I/SO
Integrated Circuits (ICs) - Memory - Memory SST26VF064B-104I/SO
IC FLASH 64MBIT SPI/QUAD 16SOIC

IC FLASH 64MBIT SPI/QUAD 16SOIC

Supplier's Site
Serial Flash, 64Mbit, 104Mhz, Soic-16; Flash Memory Type Microchip - 31AC1423 - Newark, An Avnet Company
Chicago, IL, United States
Serial Flash, 64Mbit, 104Mhz, Soic-16; Flash Memory Type Microchip
31AC1423
Serial Flash, 64Mbit, 104Mhz, Soic-16; Flash Memory Type Microchip 31AC1423
SERIAL FLASH, 64MBIT, 104MHZ, SOIC-16; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:SOIC; No. of Pins:16Pins; Clock Frequency:104MHz; Access RoHS Compliant: Yes

SERIAL FLASH, 64MBIT, 104MHZ, SOIC-16; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:SOIC; No. of Pins:16Pins; Clock Frequency:104MHz; Access RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 64MBIT SPI/QUAD 16SOIC

IC FLASH 64MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST26VF064B-104I/SO 774-SST26VF064B-104I/SO 8696176 8696176P 1102372-SST26VF064B-104I/SO SST26VF064B-104I/SO-ND SST26VF064B-104I/SO SST26VF064B-104I/SO SST26VF064B-104I/SO 31AC1423 SST26VF064B-104I/SO
Product Name Quad Memory IC and Storage Component Flash Memory Flash Memory Memory - Flash - SST26VF064B-104I/SO Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Flash, 64Mbit, 104Mhz, Soic-16; Flash Memory Type Microchip Memory
Memory Category Flash Flash Flash Flash Flash; FLASH Flash Flash; Flash Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH
Package Type SOIC; SOIC16 SOIC SOIC; SOIC SOIC; 16-SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC SOIC; 16-SOIC (0.295", 7.50mm Width)
Access Time 8 ns 3 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details
Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Quad Memory IC and Storage Component - 774-S25FL116K0XMFN043 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers