SN74ACT7201LA35NP -- LOGIC - FIFOS MEMORY
Rochester Electronics
Logic - FIFOs Memory
SN74ACT7201LA35NP
Description
FIFO MEM ASYNC 512 X 9
-
Lingto Electronic Limited
Datasheet
Description
FIFO MEM ASYNC 512 X 9
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
SN74ACT7201LA35NP |
|
Product Name
|
Logic - FIFOs Memory |
|
Data Rate
|
22 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage
4.75V ~ 5.25V
View Details
Memory Category
Flash
Density
2048000 kbits
Package Type
SOIC; SOIC
View Details