TelephoneStuff.com Siemon Z-MAX 6A Shielded Trunking Cable Assembly TERD6E-P7P7003-295F

Description
Z-MAX 6A Shielded Trunking Cable Assembly is ideal for data centers and raised floor and ladder rack environments. Features: - Pre-terminated Z-MAX panel outlets - Quick-snap feature for easy installation and removal from Z-MAX panels - outlets are automatically grounded upon insertion into Z-MAX panels - Unique breakout kit creates optimal cable orientation and limits cable crossing - Each cable assembly is coded with a unique identification number for administrative purposes - Category 6A F/UTP cable - Each leg is labeled for proper outlet orientation - Available in Riser-rated or Plenium-rated cable jacket - Available in lengths of 3, 6, 9, 12, and 15 feet
Description
Z-MAX 6A Shielded Trunking Cable Assembly is ideal for data centers and raised floor and ladder rack environments. Features: - Pre-terminated Z-MAX panel outlets - Quick-snap feature for easy installation and removal from Z-MAX panels - outlets are automatically grounded upon insertion into Z-MAX panels - Unique breakout kit creates optimal cable orientation and limits cable crossing - Each cable assembly is coded with a unique identification number for administrative purposes - Category 6A F/UTP cable - Each leg is labeled for proper outlet orientation - Available in Riser-rated or Plenium-rated cable jacket - Available in lengths of 3, 6, 9, 12, and 15 feet

Suppliers

Company
Product
Description
Supplier Links
Siemon Z-MAX 6A Shielded Trunking Cable Assembly - TERD6E-P7P7003-295F - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon Z-MAX 6A Shielded Trunking Cable Assembly
TERD6E-P7P7003-295F
Siemon Z-MAX 6A Shielded Trunking Cable Assembly TERD6E-P7P7003-295F
Z-MAX 6A Shielded Trunking Cable Assembly is ideal for data centers and raised floor and ladder rack environments. Features: - Pre-terminated Z-MAX panel outlets - Quick-snap feature for easy installation and removal from Z-MAX panels - outlets are automatically grounded upon insertion into Z-MAX panels - Unique breakout kit creates optimal cable orientation and limits cable crossing - Each cable assembly is coded with a unique identification number for administrative purposes - Category 6A F/UTP cable - Each leg is labeled for proper outlet orientation - Available in Riser-rated or Plenium-rated cable jacket - Available in lengths of 3, 6, 9, 12, and 15 feet

Z-MAX 6A Shielded Trunking Cable Assembly is ideal for data centers and raised floor and ladder rack environments.
Features:
- Pre-terminated Z-MAX panel outlets
- Quick-snap feature for easy installation and removal from Z-MAX panels
- outlets are automatically grounded upon insertion into Z-MAX panels
- Unique breakout kit creates optimal cable orientation and limits cable crossing
- Each cable assembly is coded with a unique identification number for administrative purposes
- Category 6A F/UTP cable
- Each leg is labeled for proper outlet orientation
- Available in Riser-rated or Plenium-rated cable jacket
- Available in lengths of 3, 6, 9, 12, and 15 feet

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Assemblies
Product Number TERD6E-P7P7003-295F
Product Name Siemon Z-MAX 6A Shielded Trunking Cable Assembly
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details