Black Box 2-ft. Green CAT6 550MHz Solid-Conductor Backbone Cable UTP CM EYN902MS-0002

Description
Solid, dependable CAT6 backbone cable for new and existing networks. Meets or exceeds CAT6 specifications. Use in 1000BASE-T, 100BASE-T, and other high-speed, high-bandwidth applications. Cable construction: straight-pinned, 4-pair, T568B.
Description
Solid, dependable CAT6 backbone cable for new and existing networks. Meets or exceeds CAT6 specifications. Use in 1000BASE-T, 100BASE-T, and other high-speed, high-bandwidth applications. Cable construction: straight-pinned, 4-pair, T568B.

Suppliers

Company
Product
Description
Supplier Links
2-ft. Green CAT6 550MHz Solid-Conductor Backbone Cable UTP CM - EYN902MS-0002 - Black Box
Lawrence, PA, USA
2-ft. Green CAT6 550MHz Solid-Conductor Backbone Cable UTP CM
EYN902MS-0002
2-ft. Green CAT6 550MHz Solid-Conductor Backbone Cable UTP CM EYN902MS-0002
Solid, dependable CAT6 backbone cable for new and existing networks. Meets or exceeds CAT6 specifications. Use in 1000BASE-T, 100BASE-T, and other high-speed, high-bandwidth applications. Cable construction: straight-pinned, 4-pair, T568B.

Solid, dependable CAT6 backbone cable for new and existing networks. Meets or exceeds CAT6 specifications. Use in 1000BASE-T, 100BASE-T, and other high-speed, high-bandwidth applications. Cable construction: straight-pinned, 4-pair, T568B.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EYN902MS-0002
Product Name 2-ft. Green CAT6 550MHz Solid-Conductor Backbone Cable UTP CM
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 015967-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-35-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Connecting cable - NEBC-S1G25-K-2.0-N-S1G25 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type 25-pin Plug, straight Sub-D/Sub-D
View Details
2 suppliers