Black Box Cross-Connect Wire 1-Pair White/Blue with Blue 1000-ft. Spool EYN7001BL-1000

Description
Cross-Connect Wire, 1-Pair, White/Blue with Blue, 1000-ft. Spool
Description
Cross-Connect Wire, 1-Pair, White/Blue with Blue, 1000-ft. Spool
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Multipair Cable Cross Connect, part number 39M8799, is designed for voice-grade and CAT5 applications. It features a single pair configuration with a length of 1000 feet (304.8 meters) and is constructed from 24 AWG solid copper conductors. The cable exceeds TIA/EIA TSB-36 CAT5 specifications, ensuring reliable performance in wiring closet applications. The insulation material is polyolefin, and the cable has an impedance of 100 ohms, with a maximum distance capability of 100 meters (328 feet). The mutual capacitance is rated at 15 pF/ft, and the resistance is 25 ohms per 1000 feet. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Unshielded Multipair Cable Cross Connect, part number 39M8799, is designed for voice-grade and CAT5 applications. It features a single pair configuration with a length of 1000 feet (304.8 meters) and is constructed from 24 AWG solid copper conductors. The cable exceeds TIA/EIA TSB-36 CAT5 specifications, ensuring reliable performance in wiring closet applications. The insulation material is polyolefin, and the cable has an impedance of 100 ohms, with a maximum distance capability of 100 meters (328 feet). The mutual capacitance is rated at 15 pF/ft, and the resistance is 25 ohms per 1000 feet. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Cross-Connect Wire 1-Pair White/Blue with Blue 1000-ft. Spool - EYN7001BL-1000 - Black Box
Lawrence, PA, USA
Cross-Connect Wire 1-Pair White/Blue with Blue 1000-ft. Spool
EYN7001BL-1000
Cross-Connect Wire 1-Pair White/Blue with Blue 1000-ft. Spool EYN7001BL-1000
Cross-Connect Wire, 1-Pair, White/Blue with Blue, 1000-ft. Spool

Cross-Connect Wire, 1-Pair, White/Blue with Blue, 1000-ft. Spool

Supplier's Site Datasheet
Unshielded Multipair Cable Cross Connect, 1Pr 1000Ft; Cable Shielding Black Box - 39M8799 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable Cross Connect, 1Pr 1000Ft; Cable Shielding Black Box
39M8799
Unshielded Multipair Cable Cross Connect, 1Pr 1000Ft; Cable Shielding Black Box 39M8799
UNSHIELDED MULTIPAIR CABLE CROSS CONNECT, 1PR 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:1 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE CROSS CONNECT, 1PR 1000FT; Cable Shielding:Unshielded; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:1 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number EYN7001BL-1000 39M8799
Product Name Cross-Connect Wire 1-Pair White/Blue with Blue 1000-ft. Spool Unshielded Multipair Cable Cross Connect, 1Pr 1000Ft; Cable Shielding Black Box
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to Stacking Banana Plugs - 1224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details