Black Box Twinaxial Cable, 10Ft, 20Awg; Connector Type A Black Box EWN010-0010-MF

Description
TWINAXIAL CABLE, 10FT, 20AWG; Connector Type A:Twinax Straight Plug; Connector Type B:Twinax Straight Plug; Coaxial Cable Type:-; Impedance:100ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:
Datasheet
Description
TWINAXIAL CABLE, 10FT, 20AWG; Connector Type A:Twinax Straight Plug; Connector Type B:Twinax Straight Plug; Coaxial Cable Type:-; Impedance:100ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Cable, 10Ft, 20Awg; Connector Type A Black Box - 02C1015 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 10Ft, 20Awg; Connector Type A Black Box
02C1015
Twinaxial Cable, 10Ft, 20Awg; Connector Type A Black Box 02C1015
TWINAXIAL CABLE, 10FT, 20AWG; Connector Type A:Twinax Straight Plug; Connector Type B:Twinax Straight Plug; Coaxial Cable Type:-; Impedance:100ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:

TWINAXIAL CABLE, 10FT, 20AWG; Connector Type A:Twinax Straight Plug; Connector Type B:Twinax Straight Plug; Coaxial Cable Type:-; Impedance:100ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02C1015
Product Name Twinaxial Cable, 10Ft, 20Awg; Connector Type A Black Box
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Splash Proof Cable Assembly - 60033A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details