Black Box Fibre Optic Cable, St-St, 50/125Um; Fibre Optic Connector A Black Box FOCMPM4-STST-BK-130M

Description
FIBRE OPTIC CABLE, ST-ST, 50/125UM; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:130m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC CABLE, ST-ST, 50/125UM; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:130m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable, St-St, 50/125Um; Fibre Optic Connector A Black Box - 02AH5856 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Cable, St-St, 50/125Um; Fibre Optic Connector A Black Box
02AH5856
Fibre Optic Cable, St-St, 50/125Um; Fibre Optic Connector A Black Box 02AH5856
FIBRE OPTIC CABLE, ST-ST, 50/125UM; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:130m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC CABLE, ST-ST, 50/125UM; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:130m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02AH5856
Product Name Fibre Optic Cable, St-St, 50/125Um; Fibre Optic Connector A Black Box
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details