Black Box 3FT Pink CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL86-0003

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3FT Pink CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL86-0003 - Black Box
Lawrence, PA, USA
3FT Pink CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL86-0003
3FT Pink CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL86-0003
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet
Category 5E Cable Assembly; Lan Category Black Box - 02C0861 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Lan Category Black Box
02C0861
Category 5E Cable Assembly; Lan Category Black Box 02C0861
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2.95ft; Cable Length - Metric:900mm; Jacket Color:Pink; Product Range:-; Cable Length:3ft; Drop Ship:Yes RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2.95ft; Cable Length - Metric:900mm; Jacket Color:Pink; Product Range:-; Cable Length:3ft; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL86-0003 02C0861
Product Name 3FT Pink CAT5e 350MHz Patch Cable UTP CM Snagless Category 5E Cable Assembly; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch
Standards / Certifications TIA/EIA-568-B.2 Category 5e RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
3+3 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 850mm, single-end, no Screw-Lok - G125-FC10605F0-0850L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - KMP4-9P-5-PVC - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers