Black Box Extension Cable, Vga, Rgbhv, 6Ft, Gray; Connector Type A Black Box EYRGBS4-0006

Description
EXTENSION CABLE, VGA, RGBHV, 6FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:BNC Straight Plugs (5); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet
Description
EXTENSION CABLE, VGA, RGBHV, 6FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:BNC Straight Plugs (5); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cable, Vga, Rgbhv, 6Ft, Gray; Connector Type A Black Box - 83F3520 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Vga, Rgbhv, 6Ft, Gray; Connector Type A Black Box
83F3520
Extension Cable, Vga, Rgbhv, 6Ft, Gray; Connector Type A Black Box 83F3520
EXTENSION CABLE, VGA, RGBHV, 6FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:BNC Straight Plugs (5); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

EXTENSION CABLE, VGA, RGBHV, 6FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:BNC Straight Plugs (5); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83F3520
Product Name Extension Cable, Vga, Rgbhv, 6Ft, Gray; Connector Type A Black Box
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-3057/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details