Black Box 3FT Red CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL83-0003

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3FT Red CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL83-0003 - Black Box
Lawrence, PA, USA
3FT Red CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL83-0003
3FT Red CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL83-0003
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet
Ethernet Cable Assembly; Lan Category Black Box - 83F3996 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable Assembly; Lan Category Black Box
83F3996
Ethernet Cable Assembly; Lan Category Black Box 83F3996
ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2.95ft; Cable Length - Metric:900mm; Jacket Color:Red; Product Range:-; Cable Length:3ft; Drop Ship:Yes RoHS Compliant: Yes

ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2.95ft; Cable Length - Metric:900mm; Jacket Color:Red; Product Range:-; Cable Length:3ft; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL83-0003 83F3996
Product Name 3FT Red CAT5e 350MHz Patch Cable UTP CM Snagless Ethernet Cable Assembly; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch
Standards / Certifications TIA/EIA-568-B.2 Category 5e RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Modular Cable Assemblies - RJE1Y23305152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349882 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details