Black Box 3FT Green CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL82-0003

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3FT Green CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL82-0003 - Black Box
Lawrence, PA, USA
3FT Green CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL82-0003
3FT Green CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL82-0003
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet
Ethernet Cable Assembly; Lan Category Black Box - 83F3991 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable Assembly; Lan Category Black Box
83F3991
Ethernet Cable Assembly; Lan Category Black Box 83F3991
ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2.95ft; Cable Length - Metric:900mm; Jacket Color:Green; Product Range:-; Cable Length:3ft; Drop Ship:Yes RoHS Compliant: Yes

ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2.95ft; Cable Length - Metric:900mm; Jacket Color:Green; Product Range:-; Cable Length:3ft; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL82-0003 83F3991
Product Name 3FT Green CAT5e 350MHz Patch Cable UTP CM Snagless Ethernet Cable Assembly; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch
Standards / Certifications TIA/EIA-568-B.2 Category 5e RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Cable Assembly - 6381A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Connecting cable - NEBU-M8G3-E-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 3-2322330-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 50.85 ft (155 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers