Black Box 1m IEEE 488 Cable Double-Headed Male/Female & Inline Male EXN01-001M

Description
Our IEEE 488 cables work with expansion cards in PCs, switches, and buffers when space is tight. Compatible with all devices that have standard IEEE 488 interface. Interconnect up to 15 programmable instruments in star or daisychain networks.
Description
Our IEEE 488 cables work with expansion cards in PCs, switches, and buffers when space is tight. Compatible with all devices that have standard IEEE 488 interface. Interconnect up to 15 programmable instruments in star or daisychain networks.

Suppliers

Company
Product
Description
Supplier Links
1m IEEE 488 Cable Double-Headed Male/Female & Inline Male - EXN01-001M - Black Box
Lawrence, PA, USA
1m IEEE 488 Cable Double-Headed Male/Female & Inline Male
EXN01-001M
1m IEEE 488 Cable Double-Headed Male/Female & Inline Male EXN01-001M
Our IEEE 488 cables work with expansion cards in PCs, switches, and buffers when space is tight. Compatible with all devices that have standard IEEE 488 interface. Interconnect up to 15 programmable instruments in star or daisychain networks.

Our IEEE 488 cables work with expansion cards in PCs, switches, and buffers when space is tight. Compatible with all devices that have standard IEEE 488 interface. Interconnect up to 15 programmable instruments in star or daisychain networks.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EXN01-001M
Product Name 1m IEEE 488 Cable Double-Headed Male/Female & Inline Male
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details