Black Box 1FT Beige CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL85-0001

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1FT Beige CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL85-0001 - Black Box
Lawrence, PA, USA
1FT Beige CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL85-0001
1FT Beige CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL85-0001
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet
Ethernet Cable Assembly; Lan Category Black Box - 83F4005 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable Assembly; Lan Category Black Box
83F4005
Ethernet Cable Assembly; Lan Category Black Box 83F4005
ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Beige; Product Range:-; Cable Length:1ft; Drop Ship:Yes RoHS Compliant: Yes

ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Beige; Product Range:-; Cable Length:1ft; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL85-0001 83F4005
Product Name 1FT Beige CAT5e 350MHz Patch Cable UTP CM Snagless Ethernet Cable Assembly; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch
Standards / Certifications TIA/EIA-568-B.2 Category 5e RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details