Black Box 10FT Red CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL83-0010

Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet
Description
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10FT Red CAT5e 350MHz Patch Cable UTP CM Snagless - EVNSL83-0010 - Black Box
Lawrence, PA, USA
10FT Red CAT5e 350MHz Patch Cable UTP CM Snagless
EVNSL83-0010
10FT Red CAT5e 350MHz Patch Cable UTP CM Snagless EVNSL83-0010
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.

Supplier's Site Datasheet
Ethernet Cable Assembly; Lan Category Black Box - 83F3998 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable Assembly; Lan Category Black Box
83F3998
Ethernet Cable Assembly; Lan Category Black Box 83F3998
ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Red; Product Range:-; Cable Length:3m; Drop Ship:Yes RoHS Compliant: Yes

ETHERNET CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Red; Product Range:-; Cable Length:3m; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL83-0010 83F3998
Product Name 10FT Red CAT5e 350MHz Patch Cable UTP CM Snagless Ethernet Cable Assembly; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch
Standards / Certifications TIA/EIA-568-B.2 Category 5e RoHS
Unlock Full Specs
to access all available technical data