Black Box 1000FT Green CAT5e 200MHz Solid Bulk Cable CMP EYN858A-PBC-1000

Description
This bulk cable features the Accu-Pull Measuring System: Descending sequential foot markings let you know exactly how much is left on the spool. No more guesswork or measuring to see how much cable you have left.
Description
This bulk cable features the Accu-Pull Measuring System: Descending sequential foot markings let you know exactly how much is left on the spool. No more guesswork or measuring to see how much cable you have left.

Suppliers

Company
Product
Description
Supplier Links
1000FT Green CAT5e 200MHz Solid Bulk Cable CMP - EYN858A-PBC-1000 - Black Box
Lawrence, PA, USA
1000FT Green CAT5e 200MHz Solid Bulk Cable CMP
EYN858A-PBC-1000
1000FT Green CAT5e 200MHz Solid Bulk Cable CMP EYN858A-PBC-1000
This bulk cable features the Accu-Pull Measuring System: Descending sequential foot markings let you know exactly how much is left on the spool. No more guesswork or measuring to see how much cable you have left.

This bulk cable features the Accu-Pull Measuring System: Descending sequential foot markings let you know exactly how much is left on the spool. No more guesswork or measuring to see how much cable you have left.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EYN858A-PBC-1000
Product Name 1000FT Green CAT5e 200MHz Solid Bulk Cable CMP
Rated Temperature ? to 1.20E-14 C (? to 32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to 0.250″ Spade Lugs - 1017-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details